Pulse Electronics Corporation RF Antennas W3079

Description
RF ANT 2.4/5.5GHZ INTEG CHIP SLD
Request a Quote Datasheet
Description
RF ANT 2.4/5.5GHZ INTEG CHIP SLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3079DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3079DKR-ND
RF Antennas 553-W3079DKR-ND
RF ANT 2.4/5.5GHZ INTEG CHIP SLD

RF ANT 2.4/5.5GHZ INTEG CHIP SLD

Buy Now Datasheet
RF Antennas - 553-W3079TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3079TR-ND
RF Antennas 553-W3079TR-ND
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Integrated, Chip RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 2.4dBi Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Integrated, Chip RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 2.4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-W3079CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3079CT-ND
RF Antennas 553-W3079CT-ND
RF ANT 2.4/5.5GHZ INTEG CHIP SLD

RF ANT 2.4/5.5GHZ INTEG CHIP SLD

Buy Now Datasheet
5.5GHZ Rf Antenna - 875-W3079 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5GHZ Rf Antenna
875-W3079
5.5GHZ Rf Antenna 875-W3079
RF ANT 2.4/5.5GHZ INTEG CHIP SLD Product overview: W3079 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3079 can be used for catalog matching and distributor lookup.

RF ANT 2.4/5.5GHZ INTEG CHIP SLD Product overview: W3079 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3079 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3079 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3079
RF Antennas W3079
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Integrated, Chip RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 2.4dBi Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Integrated, Chip RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 2.4dBi Solder Surface Mount

Buy Now Datasheet
Chip Antenna, 2.4-2.4835/5.15-5.85 Ghz; Center Frequency 1 Pulse Larsen Antennas - 60AC3019 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.4-2.4835/5.15-5.85 Ghz; Center Frequency 1 Pulse Larsen Antennas
60AC3019
Chip Antenna, 2.4-2.4835/5.15-5.85 Ghz; Center Frequency 1 Pulse Larsen Antennas 60AC3019
CHIP ANTENNA, 2.4-2.4835/5.15-5.85 GHZ; Center Frequency 1:2.44175GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 2.4-2.4835/5.15-5.85 GHZ; Center Frequency 1:2.44175GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-W3079DKR-ND 875-W3079 W3079 60AC3019
Product Name RF Antennas 5.5GHZ Rf Antenna RF Antennas Chip Antenna, 2.4-2.4835/5.15-5.85 Ghz; Center Frequency 1 Pulse Larsen Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 to 5500.0 MHz 2400.0 to 5850.0 MHz
Gain 2.4 dB
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details