Pulse Electronics Corporation RF Antennas W3078

Description
2.4GHz, 5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz, 4.95GHz ~ 5.85GHz 1.7dBi, 4.3dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz, 5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz, 4.95GHz ~ 5.85GHz 1.7dBi, 4.3dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2600-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2600-6-ND
RF Antennas 553-2600-6-ND
2.4GHz, 5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz, 4.95GHz ~ 5.85GHz 1.7dBi, 4.3dBi Solder Surface Mount

2.4GHz, 5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz, 4.95GHz ~ 5.85GHz 1.7dBi, 4.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-2600-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2600-1-ND
RF Antennas 553-2600-1-ND
2.4GHz, 5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz, 4.95GHz ~ 5.85GHz 1.7dBi, 4.3dBi Solder Surface Mount

2.4GHz, 5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz, 4.95GHz ~ 5.85GHz 1.7dBi, 4.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-2600-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2600-2-ND
RF Antennas 553-2600-2-ND
2.4GHz, 5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz, 4.95GHz ~ 5.85GHz 1.7dBi, 4.3dBi Solder Surface Mount

2.4GHz, 5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz, 4.95GHz ~ 5.85GHz 1.7dBi, 4.3dBi Solder Surface Mount

Buy Now Datasheet
RF and Wireless - RF Antennas - W3078 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Antennas
W3078
RF and Wireless - RF Antennas W3078
Win Source Part Number: 1356334-W3078 Category: RF and Wireless - RF Antennas Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Package: Tape & Reel Product Status: Active Mounting Type: Surface Mount HTSUS: 8529.10.9100 Applications: WLAN, Zigbee™ REACH Status: REACH Unaffected ECCN: EAR99 Termination: Solder RF Family/Standard: 802.15.4, WiFi Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 5GHz Frequency Range: 2.4GHz ~ 2.484GHz, 4.95GHz ~ 5.85GHz Antenna Type: Chip Number of Bands: 2 Return Loss: -10dB, -6dB Gain: 1.7dBi, 4.3dBi Height (Max): 0.043" (1.10mm)

Win Source Part Number: 1356334-W3078
Category: RF and Wireless - RF Antennas
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Package: Tape & Reel
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8529.10.9100
Applications: WLAN, Zigbee™
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: Solder
RF Family/Standard: 802.15.4, WiFi
Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band): 2.4GHz, 5GHz
Frequency Range: 2.4GHz ~ 2.484GHz, 4.95GHz ~ 5.85GHz
Antenna Type: Chip
Number of Bands: 2
Return Loss: -10dB, -6dB
Gain: 1.7dBi, 4.3dBi
Height (Max): 0.043" (1.10mm)

Buy Now Datasheet
SMD 2.4GHZ 5GHZ Rf Antenna - 875-W3078 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHZ 5GHZ Rf Antenna
875-W3078
SMD 2.4GHZ 5GHZ Rf Antenna 875-W3078
RF ANT 2.4GHZ/5GHZ CHIP SLDR SMD Product overview: W3078 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ, 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3078 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5GHZ CHIP SLDR SMD Product overview: W3078 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ, 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3078 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Antenna, 2.4-2.4835/4.95-5.85Ghz; Antenna Case Size Pulse Larsen Antennas - 60AC3018 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.4-2.4835/4.95-5.85Ghz; Antenna Case Size Pulse Larsen Antennas
60AC3018
Chip Antenna, 2.4-2.4835/4.95-5.85Ghz; Antenna Case Size Pulse Larsen Antennas 60AC3018
CHIP ANTENNA, 2.4-2.4835/4.95-5.85 GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Center Frequency 1:2.44175GHz; Center Frequency 2:5.4GHz; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 2.4-2.4835/4.95-5.85GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Center Frequency 1:2.44175GHz; Center Frequency 2:5.4GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W3078 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3078
RF Antennas W3078
2.4GHz, 5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz, 4.95GHz ~ 5.85GHz 1.7dBi, 4.3dBi Solder Surface Mount

2.4GHz, 5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz, 4.95GHz ~ 5.85GHz 1.7dBi, 4.3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 553-2600-6-ND W3078 875-W3078 60AC3018 W3078
Product Name RF Antennas RF and Wireless - RF Antennas SMD 2.4GHZ 5GHZ Rf Antenna Chip Antenna, 2.4-2.4835/4.95-5.85Ghz; Antenna Case Size Pulse Larsen Antennas RF Antennas
Applications Modem or Wireless Network; WLAN, Zigbee™ RF Testing WLAN, Zigbee™
Primary Frequency Range 2400.0 to 5000.0 MHz 2400.0 to 5850.0 MHz
Gain 1.7 to 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers