Pulse Electronics Corporation 900MHZ 1.8GHZ Rf Antenna W3070

Description
RF ANT 900MHZ/1.8GHZ CHIP SLD Product overview: W3070 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ, 1.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3070 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 900MHZ/1.8GHZ CHIP SLD Product overview: W3070 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ, 1.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3070 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
900MHZ 1.8GHZ Rf Antenna - 875-W3070 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MHZ 1.8GHZ Rf Antenna
875-W3070
900MHZ 1.8GHZ Rf Antenna 875-W3070
RF ANT 900MHZ/1.8GHZ CHIP SLD Product overview: W3070 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ, 1.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3070 can be used for catalog matching and distributor lookup.

RF ANT 900MHZ/1.8GHZ CHIP SLD Product overview: W3070 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ, 1.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-1695-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1695-2-ND
RF Antennas 553-1695-2-ND
900MHz, 1.8GHz GSM Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 1.5dBi, 1dBi Solder Surface Mount

900MHz, 1.8GHz GSM Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 1.5dBi, 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1695-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1695-1-ND
RF Antennas 553-1695-1-ND
900MHz, 1.8GHz GSM Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 1.5dBi, 1dBi Solder Surface Mount

900MHz, 1.8GHz GSM Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 1.5dBi, 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1695-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1695-6-ND
RF Antennas 553-1695-6-ND
900MHz, 1.8GHz GSM Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 1.5dBi, 1dBi Solder Surface Mount

900MHz, 1.8GHz GSM Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 1.5dBi, 1dBi Solder Surface Mount

Buy Now Datasheet
RF and Wireless -RF Antennas - W3070 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RF Antennas
W3070
RF and Wireless -RF Antennas W3070
Manufacturer: Pulse Electronics Category: RF and Wireless -RF Antennas Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Cellular Frequency Group: UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) Frequency (Center/Band): 900MHz, 1.8GHz Frequency Range: 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz Antenna Type: Chip Return Loss: -3.8dB, -4dB

Manufacturer: Pulse Electronics
Category: RF and Wireless -RF Antennas
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
RF Family/Standard: Cellular
Frequency Group: UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz)
Frequency (Center/Band): 900MHz, 1.8GHz
Frequency Range: 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz
Antenna Type: Chip
Return Loss: -3.8dB, -4dB

Buy Now Datasheet
Chip Antenna, 880-960/1710-1880 Mhz; Antenna Case Size Pulse Larsen Antennas - 60AC3016 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 880-960/1710-1880 Mhz; Antenna Case Size Pulse Larsen Antennas
60AC3016
Chip Antenna, 880-960/1710-1880 Mhz; Antenna Case Size Pulse Larsen Antennas 60AC3016
CHIP ANTENNA, 880-960/1710-1880 MHZ; Antenna Case Size:10mm x 3.2mm x 2mm; Center Frequency 1:0.92GHz; Center Frequency 2:1.795GHz; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 880-960/1710-1880 MHZ; Antenna Case Size:10mm x 3.2mm x 2mm; Center Frequency 1:0.92GHz; Center Frequency 2:1.795GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W3070 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3070
RF Antennas W3070
900MHz, 1.8GHz GSM Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 1.5dBi, 1dBi Solder Surface Mount

900MHz, 1.8GHz GSM Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 1.5dBi, 1dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-W3070 553-1695-2-ND W3070 60AC3016 W3070
Product Name 900MHZ 1.8GHZ Rf Antenna RF Antennas RF and Wireless -RF Antennas Chip Antenna, 880-960/1710-1880 Mhz; Antenna Case Size Pulse Larsen Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; GSM GSM
Primary Frequency Range 880.0 to 1880.0 MHz 900.0 to 1800.0 MHz
Technology Type Chip Chip
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details