Pulse Electronics Corporation RF Antennas W3062A

Description
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 2.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 2.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2579-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2579-6-ND
RF Antennas 553-2579-6-ND
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 2.5dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-2579-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2579-2-ND
RF Antennas 553-2579-2-ND
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 2.5dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-2579-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2579-1-ND
RF Antennas 553-2579-1-ND
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 2.5dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet
SMD 1.575GHZ Rf Antenna - 875-W3062A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.575GHZ Rf Antenna
875-W3062A
SMD 1.575GHZ Rf Antenna 875-W3062A
RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: W3062A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3062A can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: W3062A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3062A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3062A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3062A
RF Antennas W3062A
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 2.5dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-2579-6-ND 875-W3062A W3062A
Product Name RF Antennas SMD 1.575GHZ Rf Antenna RF Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 MHz 1565.0 to 1585.0 MHz
Gain 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details