RF ANT 1.575GHZ/2.4GHZ CHIP SLD Product overview: W3056 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3056 can be used for catalog matching and distributor lookup.
1.575GHz, 2.4GHz Bluetooth, GPS, WLAN Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz Solder Surface Mount
1.575GHz, 2.4GHz Bluetooth, GPS, WLAN Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz Solder Surface Mount
1.575GHz, 2.4GHz Bluetooth, GPS, WLAN Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz Solder Surface Mount
1.575GHz, 2.4GHz Bluetooth, GPS, WLAN Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-W3056 | 553-2599-2-ND | W3056 |
| Product Name | 1.575GHZ 2.4GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network; GPS; Bluetooth, GPS, WLAN | Bluetooth, GPS, WLAN |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)