Pulse Electronics Corporation RF Antennas W3047A

Description
850MHz, 1.9GHz GSM Chip RF Antenna 869MHz ~ 894MHz, 1.93GHz ~ 1.99GHz Solder Surface Mount
Request a Quote Datasheet
Description
850MHz, 1.9GHz GSM Chip RF Antenna 869MHz ~ 894MHz, 1.93GHz ~ 1.99GHz Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3047ACT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3047ACT-ND
RF Antennas 553-W3047ACT-ND
850MHz, 1.9GHz GSM Chip RF Antenna 869MHz ~ 894MHz, 1.93GHz ~ 1.99GHz Solder Surface Mount

850MHz, 1.9GHz GSM Chip RF Antenna 869MHz ~ 894MHz, 1.93GHz ~ 1.99GHz Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-W3047ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3047ATR-ND
RF Antennas 553-W3047ATR-ND
850MHz, 1.9GHz GSM Chip RF Antenna 869MHz ~ 894MHz, 1.93GHz ~ 1.99GHz Solder Surface Mount

850MHz, 1.9GHz GSM Chip RF Antenna 869MHz ~ 894MHz, 1.93GHz ~ 1.99GHz Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-W3047ADKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3047ADKR-ND
RF Antennas 553-W3047ADKR-ND
850MHz, 1.9GHz GSM Chip RF Antenna 869MHz ~ 894MHz, 1.93GHz ~ 1.99GHz Solder Surface Mount

850MHz, 1.9GHz GSM Chip RF Antenna 869MHz ~ 894MHz, 1.93GHz ~ 1.99GHz Solder Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
RF Antennas - W3047A
W3047A
RF Antennas - W3047A W3047A
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 213936-W3047A Packaging: Reel - TR Termination: Solder Applications: GSM Mounting: SMD (SMT) Frequency Range: 869MHz to 894MHz, 1.93GHz to 1.99GHz Height (Max): 0.118" (3.00mm) Frequency Group: UHF (300 MHz to 1 GHz), UHF (1 GHz to 2 GHz) Frequency (Center/Band): 850MHz, 1.9GHz Antenna Type: Chip Number of Bands: 2 Family Name: W3047A Categories: RF/IF and RFID Status: Active Introduction Date: December 28, 2009 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 213936-W3047A
Packaging: Reel - TR
Termination: Solder
Applications: GSM
Mounting: SMD (SMT)
Frequency Range: 869MHz to 894MHz, 1.93GHz to 1.99GHz
Height (Max): 0.118" (3.00mm)
Frequency Group: UHF (300 MHz to 1 GHz), UHF (1 GHz to 2 GHz)
Frequency (Center/Band): 850MHz, 1.9GHz
Antenna Type: Chip
Number of Bands: 2
Family Name: W3047A
Categories: RF/IF and RFID
Status: Active
Introduction Date: December 28, 2009
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
850MHZ 1.9GHZ Rf Antenna - 875-W3047A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MHZ 1.9GHZ Rf Antenna
875-W3047A
850MHZ 1.9GHZ Rf Antenna 875-W3047A
RF ANT 850MHZ/1.9GHZ CHIP SLD Product overview: W3047A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3047A can be used for catalog matching and distributor lookup.

RF ANT 850MHZ/1.9GHZ CHIP SLD Product overview: W3047A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3047A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3047A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3047A
RF Antennas W3047A
850MHz, 1.9GHz GSM Chip RF Antenna 869MHz ~ 894MHz, 1.93GHz ~ 1.99GHz Solder Surface Mount

850MHz, 1.9GHz GSM Chip RF Antenna 869MHz ~ 894MHz, 1.93GHz ~ 1.99GHz Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-W3047ACT-ND W3047A 875-W3047A W3047A
Product Name RF Antennas RF Antennas - W3047A 850MHZ 1.9GHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM RF Testing GSM
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details