Pulse Electronics Corporation SMD 2.1GHZ Rf Antenna W3040

Description
RF ANT 2.1GHZ CHIP SOLDER SMD Product overview: W3040 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.1GHZ CHIP SOLDER SMD Product overview: W3040 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.1GHZ Rf Antenna - 875-W3040 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.1GHZ Rf Antenna
875-W3040
SMD 2.1GHZ Rf Antenna 875-W3040
RF ANT 2.1GHZ CHIP SOLDER SMD Product overview: W3040 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3040 can be used for catalog matching and distributor lookup.

RF ANT 2.1GHZ CHIP SOLDER SMD Product overview: W3040 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3040 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3040
RF Antennas W3040
2.1GHz WCDMA Chip RF Antenna 1.92GHz ~ 2.17GHz 2.3dBi Solder Surface Mount

2.1GHz WCDMA Chip RF Antenna 1.92GHz ~ 2.17GHz 2.3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-W3040 W3040
Product Name SMD 2.1GHZ Rf Antenna RF Antennas
Applications RF Testing WCDMA
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details