Pulse Electronics Corporation RF Antennas W3022

Description
1.9GHz Chip RF Antenna 1.88GHz ~ 1.93GHz 2.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.9GHz Chip RF Antenna 1.88GHz ~ 1.93GHz 2.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-1678-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1678-6-ND
RF Antennas 553-1678-6-ND
1.9GHz Chip RF Antenna 1.88GHz ~ 1.93GHz 2.5dBi Solder Surface Mount

1.9GHz Chip RF Antenna 1.88GHz ~ 1.93GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1678-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1678-1-ND
RF Antennas 553-1678-1-ND
1.9GHz Chip RF Antenna 1.88GHz ~ 1.93GHz 2.5dBi Solder Surface Mount

1.9GHz Chip RF Antenna 1.88GHz ~ 1.93GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1678-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1678-2-ND
RF Antennas 553-1678-2-ND
1.9GHz Chip RF Antenna 1.88GHz ~ 1.93GHz 2.5dBi Solder Surface Mount

1.9GHz Chip RF Antenna 1.88GHz ~ 1.93GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet
SMD 1.9GHZ Rf Antenna - 875-W3022 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.9GHZ Rf Antenna
875-W3022
SMD 1.9GHZ Rf Antenna 875-W3022
RF ANT 1.9GHZ CHIP SOLDER SMD Product overview: W3022 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3022 can be used for catalog matching and distributor lookup.

RF ANT 1.9GHZ CHIP SOLDER SMD Product overview: W3022 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3022 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Antenna, 1.88-1.93 Ghz; Center Frequency Pulse Larsen Antennas - 60AC3014 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Antenna, 1.88-1.93 Ghz; Center Frequency Pulse Larsen Antennas
60AC3014
Ceramic Antenna, 1.88-1.93 Ghz; Center Frequency Pulse Larsen Antennas 60AC3014
CERAMIC ANTENNA, 1.88-1.93 GHZ; Center Frequency:1.905GHz; Antenna Case Size:10mm x 3.2mm x 2mm; Product Range:- RoHS Compliant: Yes

CERAMIC ANTENNA, 1.88-1.93 GHZ; Center Frequency:1.905GHz; Antenna Case Size:10mm x 3.2mm x 2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W3022 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3022
RF Antennas W3022
1.9GHz Chip RF Antenna 1.88GHz ~ 1.93GHz 2.5dBi Solder Surface Mount

1.9GHz Chip RF Antenna 1.88GHz ~ 1.93GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-1678-6-ND 875-W3022 60AC3014 W3022
Product Name RF Antennas SMD 1.9GHZ Rf Antenna Ceramic Antenna, 1.88-1.93 Ghz; Center Frequency Pulse Larsen Antennas RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 1900.0 MHz 1880.0 to 1930.0 MHz
Gain 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details