Pulse Electronics Corporation RF Antennas W3018

Description
2.6GHz Chip RF Antenna 2.605GHz ~ 2.655GHz 3dBi Solder Surface Mount
Description
2.6GHz Chip RF Antenna 2.605GHz ~ 2.655GHz 3dBi Solder Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - W3018 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3018
RF Antennas W3018
2.6GHz Chip RF Antenna 2.605GHz ~ 2.655GHz 3dBi Solder Surface Mount

2.6GHz Chip RF Antenna 2.605GHz ~ 2.655GHz 3dBi Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number W3018
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details