Pulse Electronics Corporation Rf Antenna W3015L

Description
ANTENNA EMBEDDED ISM433MHZ Product overview: W3015L from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3015L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA EMBEDDED ISM433MHZ Product overview: W3015L from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3015L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-W3015L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W3015L
Rf Antenna 875-W3015L
ANTENNA EMBEDDED ISM433MHZ Product overview: W3015L from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3015L can be used for catalog matching and distributor lookup.

ANTENNA EMBEDDED ISM433MHZ Product overview: W3015L from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3015L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-W3015L-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3015L-ND
RF Antennas 553-W3015L-ND
433MHz ISM Chip RF Antenna 0dBi Solder Surface Mount

433MHz ISM Chip RF Antenna 0dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - W3015L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3015L
RF Antennas W3015L
433MHz ISM Chip RF Antenna 0dBi Solder Surface Mount

433MHz ISM Chip RF Antenna 0dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-W3015L 553-W3015L-ND W3015L
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing ISM ISM
Technology Type Chip Chip
Primary Frequency Range 433.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details