The ISM 900 MHz Ceramic Antenna operates within the frequency range of 902 to 928 MHz, with a center frequency of 915 MHz. It features a compact design with dimensions of 10 mm x 3.2 mm x 4 mm and a low weight of 600 mg. The antenna is characterized by its omni-directional radiation pattern and is fully compatible with surface mount device (SMD) applications. Electrical performance includes a peak gain of 2 dBi and a minimum return loss of -10 dB, with efficiency ratings of 70% at peak and 50% at band edges. The antenna is constructed from lead-free materials and is RoHS compliant, making it suitable for environmentally conscious projects. It is designed for use in the ISM 900 band and requires a ground clearance area of 10.80 mm x 8.25 mm for optimal performance. This antenna is ideal for applications requiring compact, efficient, and compliant RF solutions in the specified frequency range.
900MHz Chip RF Antenna 902MHz ~ 928MHz 2dBi Solder Surface Mount
900MHz Chip RF Antenna 902MHz ~ 928MHz 2dBi Solder Surface Mount
900MHz Chip RF Antenna 902MHz ~ 928MHz 2dBi Solder Surface Mount
RF ANT 900MHZ CHIP SOLDER SMD Product overview: W3012 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3012 can be used for catalog matching and distributor lookup.
ISM CERAMIC ANTENNA, 902-928 MHZ; Center Frequency:915MHz; Antenna Case Size:10mm x 3.2mm x 4mm; Product Range:- RoHS Compliant: Yes
900MHz Chip RF Antenna 902MHz ~ 928MHz 2dBi Solder Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 553-1676-6-ND | 875-W3012 | 60AC3010 | W3012 |
| Product Name | RF Antennas | SMD 900MHZ Rf Antenna | Ism Ceramic Antenna, 902-928 Mhz; Center Frequency Pulse Larsen Antennas | RF Antennas |
| Applications | RF Antennas | RF Testing | ||
| Primary Frequency Range | 900.0 MHz | 902.0 to 928.0 MHz | ||
| Gain | 2 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)