Pulse Electronics Corporation RF Antennas - W3011A W3011A

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 799275-W3011A Packaging: Reel package Termination: Solder Applications: GPS Mounting: SMD Return Loss: -16dB Frequency Group: UHF (1 GHz ~ 2 GHz) Frequency (Center/Band): 1.575GHz Antenna Type: Chip Number of Bands: 1 Gain: 3.7dBi Family Name: W3011A Categories: RF/IF and RFID Height (Maximum): 0.043" (1.10mm) Introduction Date: September 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 799275-W3011A Packaging: Reel package Termination: Solder Applications: GPS Mounting: SMD Return Loss: -16dB Frequency Group: UHF (1 GHz ~ 2 GHz) Frequency (Center/Band): 1.575GHz Antenna Type: Chip Number of Bands: 1 Gain: 3.7dBi Family Name: W3011A Categories: RF/IF and RFID Height (Maximum): 0.043" (1.10mm) Introduction Date: September 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - W3011A
W3011A
RF Antennas - W3011A W3011A
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 799275-W3011A Packaging: Reel package Termination: Solder Applications: GPS Mounting: SMD Return Loss: -16dB Frequency Group: UHF (1 GHz ~ 2 GHz) Frequency (Center/Band): 1.575GHz Antenna Type: Chip Number of Bands: 1 Gain: 3.7dBi Family Name: W3011A Categories: RF/IF and RFID Height (Maximum): 0.043" (1.10mm) Introduction Date: September 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 799275-W3011A
Packaging: Reel package
Termination: Solder
Applications: GPS
Mounting: SMD
Return Loss: -16dB
Frequency Group: UHF (1 GHz ~ 2 GHz)
Frequency (Center/Band): 1.575GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 3.7dBi
Family Name: W3011A
Categories: RF/IF and RFID
Height (Maximum): 0.043" (1.10mm)
Introduction Date: September 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Antennas - 553-1671-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1671-1-ND
RF Antennas 553-1671-1-ND
1.561GHz, 1.5755GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1.3dBi, 2dBi, 2.2dBi Solder Surface Mount

1.561GHz, 1.5755GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1.3dBi, 2dBi, 2.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1671-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1671-6-ND
RF Antennas 553-1671-6-ND
1.561GHz, 1.5755GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1.3dBi, 2dBi, 2.2dBi Solder Surface Mount

1.561GHz, 1.5755GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1.3dBi, 2dBi, 2.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1671-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1671-2-ND
RF Antennas 553-1671-2-ND
1.561GHz, 1.5755GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1.3dBi, 2dBi, 2.2dBi Solder Surface Mount

1.561GHz, 1.5755GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1.3dBi, 2dBi, 2.2dBi Solder Surface Mount

Buy Now Datasheet
SMD 1.575GHZ Rf Antenna - 875-W3011A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.575GHZ Rf Antenna
875-W3011A
SMD 1.575GHZ Rf Antenna 875-W3011A
RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: W3011A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3011A can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: W3011A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3011A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gps Ceramic Chip Antenna, 1.57542 Ghz; Center Frequency Pulse Larsen Antennas - 60AC3009 - Newark, An Avnet Company
Chicago, IL, United States
Gps Ceramic Chip Antenna, 1.57542 Ghz; Center Frequency Pulse Larsen Antennas
60AC3009
Gps Ceramic Chip Antenna, 1.57542 Ghz; Center Frequency Pulse Larsen Antennas 60AC3009
GPS CERAMIC CHIP ANTENNA, 1.57542 GHZ; Center Frequency:1.57542GHz ; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes

GPS CERAMIC CHIP ANTENNA, 1.57542 GHZ; Center Frequency:1.57542GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W3011A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3011A
RF Antennas W3011A
1.561GHz, 1.5755GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1.3dBi, 2dBi, 2.2dBi Solder Surface Mount

1.561GHz, 1.5755GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1.3dBi, 2dBi, 2.2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number W3011A 553-1671-1-ND 875-W3011A 60AC3009 W3011A
Product Name RF Antennas - W3011A RF Antennas SMD 1.575GHZ Rf Antenna Gps Ceramic Chip Antenna, 1.57542 Ghz; Center Frequency Pulse Larsen Antennas RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS RF Testing Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz 1559.0 to 1606.0 MHz
Gain 1.3 to 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details