Pulse Electronics Corporation SMD 1.575GHZ Rf Antenna W3011

Description
RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: W3011 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3011 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: W3011 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3011 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.575GHZ Rf Antenna - 875-W3011 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.575GHZ Rf Antenna
875-W3011
SMD 1.575GHZ Rf Antenna 875-W3011
RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: W3011 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3011 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: W3011 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3011 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-2582-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2582-2-ND
RF Antennas 553-2582-2-ND
1.575GHz GPS Chip RF Antenna 3.4dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 3.4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-2582-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2582-6-ND
RF Antennas 553-2582-6-ND
1.575GHz GPS Chip RF Antenna 3.4dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 3.4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-2582-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2582-1-ND
RF Antennas 553-2582-1-ND
1.575GHz GPS Chip RF Antenna 3.4dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 3.4dBi Solder Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
W3011
RF/IF and RFID - RF Antennas W3011
Win Source Part Number: 1034838-W3011 Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Applications: GPS Standard Package: 3,000 Mounting: SMD (SMT) Return Loss: -12dB Height (Max): 0.043" (1.10mm) Frequency Group: UHF (1GHz ~ 2GHz) Frequency (Center/Band): 1.575GHz Antenna Type: Chip Number of Bands: 1 Gain: 3.4dBi RF Family/Standard: Navigation Alternative Parts (Cross-Reference): W3011A; W3010; W3110; AMCA31-2R450G-S1F-T3 ; AMCA31-2R800G-S1F-T3 ; AMCA72-2R470G-S1F-T4 W3011.; ECCN: 7A994 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 553-2582-1,553-2582- 2,W3011-ND,553-2582- 6

Win Source Part Number: 1034838-W3011
Category: RF/IF and RFID>RF Antennas
Termination: Solder
Package: Tape & Reel
Applications: GPS
Standard Package: 3,000
Mounting: SMD (SMT)
Return Loss: -12dB
Height (Max): 0.043" (1.10mm)
Frequency Group: UHF (1GHz ~ 2GHz)
Frequency (Center/Band): 1.575GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 3.4dBi
RF Family/Standard: Navigation
Alternative Parts (Cross-Reference): W3011A; W3010; W3110; AMCA31-2R450G-S1F-T3; AMCA31-2R800G-S1F-T3; AMCA72-2R470G-S1F-T4W3011.;
ECCN: 7A994
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: PulseLarsen Antennas
Other Names: 553-2582-1,553-2582-2,W3011-ND,553-2582-6

Buy Now Datasheet
Gps Ceramic Chip Antenna, 1.57542 Ghz; Center Frequency Pulse Larsen Antennas - 60AC3008 - Newark, An Avnet Company
Chicago, IL, United States
Gps Ceramic Chip Antenna, 1.57542 Ghz; Center Frequency Pulse Larsen Antennas
60AC3008
Gps Ceramic Chip Antenna, 1.57542 Ghz; Center Frequency Pulse Larsen Antennas 60AC3008
GPS CERAMIC CHIP ANTENNA, 1.57542 GHZ; Center Frequency:1.57542GHz ; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes

GPS CERAMIC CHIP ANTENNA, 1.57542 GHZ; Center Frequency:1.57542GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W3011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3011
RF Antennas W3011
1.575GHz GPS Chip RF Antenna 3.4dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 3.4dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-W3011 553-2582-2-ND W3011 60AC3008 W3011
Product Name SMD 1.575GHZ Rf Antenna RF Antennas RF/IF and RFID - RF Antennas Gps Ceramic Chip Antenna, 1.57542 Ghz; Center Frequency Pulse Larsen Antennas RF Antennas
Applications RF Testing GPS; GPS GPS
Technology Type Chip Chip
Primary Frequency Range 1575.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers