Pulse Electronics Corporation Center Frequency Pulse Electronics W3011.

Description
Center Frequency:1.575GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Center Frequency:1.575GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Center Frequency Pulse Electronics - 61AC2682 - Newark, An Avnet Company
Chicago, IL, United States
Center Frequency Pulse Electronics
61AC2682
Center Frequency Pulse Electronics 61AC2682
Center Frequency:1.575GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes

Center Frequency:1.575GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 61AC2682
Product Name Center Frequency Pulse Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details