Pulse Electronics Corporation RF/IF and RFID W3010

Description
Manufacturer: Pulse Win Source Part Number: 043671-W3010 Category: RF/IF and RFID Family: RF Antennas Packaging: * Mounting Style: SMD/SMT Termination: Solder Applications: GPS Standard Package: 1 Catalog: Pulse - Embedded Return Loss: -18dB Height (Max): 0.079" (2.00mm) Frequency Group: UHF (1 GHz ~ 2 GHz) Frequency (Center/Band): 1.575GHz Antenna Type: Chip Number of Bands: 1 Gain: 2.8dBi Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 043671-W3010 Category: RF/IF and RFID Family: RF Antennas Packaging: * Mounting Style: SMD/SMT Termination: Solder Applications: GPS Standard Package: 1 Catalog: Pulse - Embedded Return Loss: -18dB Height (Max): 0.079" (2.00mm) Frequency Group: UHF (1 GHz ~ 2 GHz) Frequency (Center/Band): 1.575GHz Antenna Type: Chip Number of Bands: 1 Gain: 2.8dBi Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 043671-W3010 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
043671-W3010
RF/IF and RFID 043671-W3010
Manufacturer: Pulse Win Source Part Number: 043671-W3010 Category: RF/IF and RFID Family: RF Antennas Packaging: * Mounting Style: SMD/SMT Termination: Solder Applications: GPS Standard Package: 1 Catalog: Pulse - Embedded Return Loss: -18dB Height (Max): 0.079" (2.00mm) Frequency Group: UHF (1 GHz ~ 2 GHz) Frequency (Center/Band): 1.575GHz Antenna Type: Chip Number of Bands: 1 Gain: 2.8dBi Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Pulse
Win Source Part Number: 043671-W3010
Category: RF/IF and RFID
Family: RF Antennas
Packaging: *
Mounting Style: SMD/SMT
Termination: Solder
Applications: GPS
Standard Package: 1
Catalog: Pulse - Embedded
Return Loss: -18dB
Height (Max): 0.079" (2.00mm)
Frequency Group: UHF (1 GHz ~ 2 GHz)
Frequency (Center/Band): 1.575GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 2.8dBi
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 043671-W3010
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details