Pulse Electronics Corporation RF Antennas W3009

Description
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 3dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 3dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-1675-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1675-2-ND
RF Antennas 553-1675-2-ND
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 3dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1675-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1675-6-ND
RF Antennas 553-1675-6-ND
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 3dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1675-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1675-1-ND
RF Antennas 553-1675-1-ND
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 3dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 3dBi Solder Surface Mount

Buy Now Datasheet
SMD 1.575GHZ Rf Antenna - 875-W3009 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.575GHZ Rf Antenna
875-W3009
SMD 1.575GHZ Rf Antenna 875-W3009
RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: W3009 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3009 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: W3009 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3009 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3009
RF Antennas W3009
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 3dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 3dBi Solder Surface Mount

Buy Now Datasheet
Gps Ceramic Chip Antenna, 1.57542 Ghz; Center Frequency Pulse Larsen Antennas - 60AC3006 - Newark, An Avnet Company
Chicago, IL, United States
Gps Ceramic Chip Antenna, 1.57542 Ghz; Center Frequency Pulse Larsen Antennas
60AC3006
Gps Ceramic Chip Antenna, 1.57542 Ghz; Center Frequency Pulse Larsen Antennas 60AC3006
GPS CERAMIC CHIP ANTENNA, 1.57542 GHZ; Center Frequency:1.57542GHz ; Antenna Case Size:10mm x 3.2mm x 4mm; Product Range:- RoHS Compliant: Yes

GPS CERAMIC CHIP ANTENNA, 1.57542 GHZ; Center Frequency:1.57542GHz; Antenna Case Size:10mm x 3.2mm x 4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-1675-2-ND 875-W3009 W3009 60AC3006
Product Name RF Antennas SMD 1.575GHZ Rf Antenna RF Antennas Gps Ceramic Chip Antenna, 1.57542 Ghz; Center Frequency Pulse Larsen Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 MHz 1565.0 to 1585.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details