2.4GHz Bluetooth Chip RF Antenna 2.4GHz ~ 2.483GHz 1.7dBi Solder Surface Mount
2.4GHz Bluetooth Chip RF Antenna 2.4GHz ~ 2.483GHz 1.7dBi Solder Surface Mount
2.4GHz Bluetooth Chip RF Antenna 2.4GHz ~ 2.483GHz 1.7dBi Solder Surface Mount
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: W3008G from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3008G can be used for catalog matching and distributor lookup.
Manufacturer: PulseLarsen Antennas
Win Source Part Number: 903188-W3008G
Features: 2.4GHz Bluetooth Chip RF Antenna 2.4GHz ~ 2.483GHz 1.7dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8529.10.9100
Other Part Number: 553-2744-2, 553-2744-1, -W3008G, 553-2744-6, W3008G-ND
2.4GHz Bluetooth Chip RF Antenna 2.4GHz ~ 2.483GHz 1.7dBi Solder Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 553-2744-1-ND | 875-W3008G | W3008G | W3008G |
| Product Name | RF Antennas | SMD 2.4GHZ Rf Antenna | RF Antennas - W3008G | RF Antennas |
| Applications | Bluetooth | RF Testing | Bluetooth | |
| Primary Frequency Range | 2400.0 MHz | 2400.0 to 2483.0 MHz | ||
| Gain | 1.5 dB | |||
| VSWR | 1.6 :1 |
Right hand circular polarised