Pulse Electronics Corporation Center Frequency Pulse Electronics W3008C.

Description
Center Frequency:2.44GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Center Frequency:2.44GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Center Frequency Pulse Electronics - 61AC2680 - Newark, An Avnet Company
Chicago, IL, United States
Center Frequency Pulse Electronics
61AC2680
Center Frequency Pulse Electronics 61AC2680
Center Frequency:2.44GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes

Center Frequency:2.44GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 61AC2680
Product Name Center Frequency Pulse Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers