Pulse Electronics Corporation Center Frequency Pulse Electronics W3008.

Description
Center Frequency:2.44GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Center Frequency:2.44GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Center Frequency Pulse Electronics - 61AC2679 - Newark, An Avnet Company
Chicago, IL, United States
Center Frequency Pulse Electronics
61AC2679
Center Frequency Pulse Electronics 61AC2679
Center Frequency:2.44GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes

Center Frequency:2.44GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 61AC2679
Product Name Center Frequency Pulse Electronics
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details