Win Source Part Number: 1373189-W3000
Category: RF and Wireless - RF Antennas
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Package: Tape & Reel
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8529.10.9100
Applications: Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: Solder
RF Family/Standard: 802.15.4, Bluetooth, Navigation, WiFi
Frequency Group: Wide Band
Frequency (Center/Band): 868MHz, 1.575GHz, 2.4GHz
Frequency Range: 858MHz ~ 878MHz, 1.565GHz ~ 1.585GHz, 2.4GHz ~ 2.483GHz
Antenna Type: Chip
Number of Bands: 3
Return Loss: -10dB, -12dB, -12dB
Gain: -1.4dBi, 2dBi, 2.5dBi
Height (Max): 0.063" (1.60mm)
868MHz, 1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 858MHz ~ 878MHz, 1.565GHz ~ 1.585GHz, 2.4GHz ~ 2.483GHz -1.4dBi, 2dBi, 2.5dBi Solder Surface Mount
868MHz, 1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 858MHz ~ 878MHz, 1.565GHz ~ 1.585GHz, 2.4GHz ~ 2.483GHz -1.4dBi, 2dBi, 2.5dBi Solder Surface Mount
868MHz, 1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 858MHz ~ 878MHz, 1.565GHz ~ 1.585GHz, 2.4GHz ~ 2.483GHz -1.4dBi, 2dBi, 2.5dBi Solder Surface Mount
RF ANT 868MHZ/1.575GHZ CHIP SLD Product overview: W3000 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3000 can be used for catalog matching and distributor lookup.
868MHz, 1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 858MHz ~ 878MHz, 1.565GHz ~ 1.585GHz, 2.4GHz ~ 2.483GHz -1.4dBi, 2dBi, 2.5dBi Solder Surface Mount
MONOPOLE ANTENNA, 2.4-2.4835GHZ, 2.5DBI; Antenna Type:Monopole; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:SMD; Gain:2.5dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | W3000 | 553-2577-1-ND | 875-W3000 | W3000 | 60AC3001 |
| Product Name | RF and Wireless - RF Antennas | RF Antennas | 868MHZ 1.575GHZ Rf Antenna | RF Antennas | Monopole Antenna, 2.4-2.4835Ghz, 2.5Dbi; Antenna Type Pulse Larsen Antennas |
| Applications | Modem or Wireless Network; GPS; Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ | RF Testing | Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ | ||
| Primary Frequency Range | 868.0 to 2400.0 MHz | 858.0 to 2483.0 MHz | 2400.0 to 2483.5 MHz | ||
| Gain | -1.4 to 2.5 dB | 2.5 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)