Pulse Electronics Corporation RF Antennas W1910

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1dBi, 2dBi, 2.5dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1dBi, 2dBi, 2.5dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-1699-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1699-ND
RF Antennas 553-1699-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1dBi, 2dBi, 2.5dBi SMA Male Connector Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1dBi, 2dBi, 2.5dBi SMA Male Connector Mount

Buy Now Datasheet
850MHZ 900MHZ Rf Antenna - 875-W1910 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MHZ 900MHZ Rf Antenna
875-W1910
850MHZ 900MHZ Rf Antenna 875-W1910
RF ANT 850MHZ/900MHZ WHIP STR Product overview: W1910 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1910 can be used for catalog matching and distributor lookup.

RF ANT 850MHZ/900MHZ WHIP STR Product overview: W1910 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1910 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W1910 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1910
RF Antennas W1910
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1dBi, 2dBi, 2.5dBi SMA Male Connector Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1dBi, 2dBi, 2.5dBi SMA Male Connector Mount

Buy Now Datasheet
Stubby Antenna, Lin, 1.71-2.17Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas - 60AC3000 - Newark, An Avnet Company
Chicago, IL, United States
Stubby Antenna, Lin, 1.71-2.17Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas
60AC3000
Stubby Antenna, Lin, 1.71-2.17Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas 60AC3000
STUBBY ANTENNA, LIN, 1.71-2.17GHZ, 2DBI; Antenna Type:Stubby; Frequency Min:1.71GHz; Frequency Max:2.17GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

STUBBY ANTENNA, LIN, 1.71-2.17GHZ, 2DBI; Antenna Type:Stubby; Frequency Min:1.71GHz; Frequency Max:2.17GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-1699-ND 875-W1910 W1910 60AC3000
Product Name RF Antennas 850MHZ 900MHZ Rf Antenna RF Antennas Stubby Antenna, Lin, 1.71-2.17Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, WCDMA RF Testing GSM, WCDMA
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers