Pulse Electronics Corporation RF Antennas W1856

Description
ANT MULTIBAND 5G FR1 MIMO FLAT
Request a Quote Datasheet
Description
ANT MULTIBAND 5G FR1 MIMO FLAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W1856-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W1856-ND
RF Antennas 553-W1856-ND
ANT MULTIBAND 5G FR1 MIMO FLAT

ANT MULTIBAND 5G FR1 MIMO FLAT

Buy Now Datasheet
Rf Antenna - 875-W1856 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W1856
Rf Antenna 875-W1856
ANT MULTIBAND 5G FR1 MIMO FLAT Product overview: W1856 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1856 can be used for catalog matching and distributor lookup.

ANT MULTIBAND 5G FR1 MIMO FLAT Product overview: W1856 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1856 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 553-W1856-ND 875-W1856
Product Name RF Antennas Rf Antenna
Applications Modem or Wireless Network; 4G, 5G, Wi-Fi RF Testing
Primary Frequency Range 788.5 to 6137.0 MHz 617.0 to 7125.0 MHz
Gain 1.6 to 5.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details