Pulse Electronics Corporation Rf Antenna W1699

Description
ANT EXT ISM868/915/2.4 RPSMA Product overview: W1699 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1699 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT EXT ISM868/915/2.4 RPSMA Product overview: W1699 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1699 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-W1699 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W1699
Rf Antenna 875-W1699
ANT EXT ISM868/915/2.4 RPSMA Product overview: W1699 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1699 can be used for catalog matching and distributor lookup.

ANT EXT ISM868/915/2.4 RPSMA Product overview: W1699 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1699 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-W1699-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W1699-ND
RF Antennas 553-W1699-ND
868MHz, 915MHz, 2.45GHz Bluetooth, LoRa, Sigfox, Wi-Fi Whip, Straight RF Antenna 868MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.3dBi, 1.2dBi RP-SMA Male Connector Mount

868MHz, 915MHz, 2.45GHz Bluetooth, LoRa, Sigfox, Wi-Fi Whip, Straight RF Antenna 868MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.3dBi, 1.2dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - W1699 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1699
RF Antennas W1699
868MHz, 915MHz, 2.45GHz Bluetooth, LoRa, Sigfox, Wi-Fi Whip, Straight RF Antenna 868MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.3dBi, 1.2dBi RP-SMA Male Connector Mount

868MHz, 915MHz, 2.45GHz Bluetooth, LoRa, Sigfox, Wi-Fi Whip, Straight RF Antenna 868MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.3dBi, 1.2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-W1699 553-W1699-ND W1699
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; Bluetooth, LoRa, Sigfox, Wi-Fi Bluetooth, LoRa, Sigfox, Wi-Fi
Primary Frequency Range 868.0 to 2500.0 MHz 868.0 to 2450.0 MHz
Technology Type Whip, Straight Whip Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details