Pulse Electronics Corporation RF Antennas W1696

Description
788.5MHz, 2.2GHz, 3.6GHz LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz -0.5dBi, 1dBi, 0dBi SMA Connector Mount
Request a Quote Datasheet
Description
788.5MHz, 2.2GHz, 3.6GHz LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz -0.5dBi, 1dBi, 0dBi SMA Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W1696-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W1696-ND
RF Antennas 553-W1696-ND
788.5MHz, 2.2GHz, 3.6GHz LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz -0.5dBi, 1dBi, 0dBi SMA Connector Mount

788.5MHz, 2.2GHz, 3.6GHz LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz -0.5dBi, 1dBi, 0dBi SMA Connector Mount

Buy Now Datasheet
3.8GHZ Rf Antenna - 875-W1696 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.8GHZ Rf Antenna
875-W1696
3.8GHZ Rf Antenna 875-W1696
ANT EXT 0.617-3.8GHZ SMA Product overview: W1696 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1696 can be used for catalog matching and distributor lookup.

ANT EXT 0.617-3.8GHZ SMA Product overview: W1696 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1696 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W1696 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1696
RF Antennas W1696
788.5MHz, 2.2GHz, 3.6GHz LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz -0.5dBi, 1dBi, 0dBi SMA Connector Mount

788.5MHz, 2.2GHz, 3.6GHz LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz -0.5dBi, 1dBi, 0dBi SMA Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-W1696-ND 875-W1696 W1696
Product Name RF Antennas 3.8GHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE RF Testing LTE
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details