Pulse Electronics Corporation 3800MHz Rf Antenna W1696-MW

Description
Antenna Monopole 1dBi Gain 3800MHz Product overview: W1696-MW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3800MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1696-MW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antenna Monopole 1dBi Gain 3800MHz Product overview: W1696-MW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3800MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1696-MW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3800MHz Rf Antenna - 875-W1696-MW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3800MHz Rf Antenna
875-W1696-MW
3800MHz Rf Antenna 875-W1696-MW
Antenna Monopole 1dBi Gain 3800MHz Product overview: W1696-MW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3800MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1696-MW can be used for catalog matching and distributor lookup.

Antenna Monopole 1dBi Gain 3800MHz Product overview: W1696-MW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3800MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1696-MW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-W1696-MW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W1696-MW-ND
RF Antennas 553-W1696-MW-ND
ANT EXT 0.617-3.8GHZ SMA IP68

ANT EXT 0.617-3.8GHZ SMA IP68

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Antennas Antennas
Product Number 875-W1696-MW 553-W1696-MW-ND
Product Name 3800MHz Rf Antenna RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details