Pulse Electronics Corporation RF Antennas W1100

Description
2.45GHz, 5.425GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 1dBi, 3dBi SMA Male Connector Mount
Request a Quote
Description
2.45GHz, 5.425GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 1dBi, 3dBi SMA Male Connector Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W1100 is a dual-band WiFi SMA stubby antenna designed for applications in WiFi, Zigbee, BLE/BT, and WLAN. It operates within the frequency range of 2.4-2.5 GHz and 4.9-5.95 GHz, with a nominal impedance of 50 Ω. The antenna features a fixed stubby low-profile monopole design with typical gains of 1 dBi at 2.4 GHz and 3 dBi at 5 GHz. It has an efficiency of approximately 40% and a vertical polarization. The W1100 is rated IP65 for ingress protection, making it suitable for outdoor networking and industrial applications, including metering and security. It is also RoHS compliant, ensuring it meets environmental standards. The antenna can operate in temperatures ranging from -40°C to +85°C and weighs 4.1 grams, with an overall length of 50.8 mm. The connector type is SMA male, which is standard for many RF applications.

Datasheet Summary
Powered by GS/AI

The W1100 is a dual-band WiFi SMA stubby antenna designed for applications in WiFi, Zigbee, BLE/BT, and WLAN. It operates within the frequency range of 2.4-2.5 GHz and 4.9-5.95 GHz, with a nominal impedance of 50 Ω. The antenna features a fixed stubby low-profile monopole design with typical gains of 1 dBi at 2.4 GHz and 3 dBi at 5 GHz. It has an efficiency of approximately 40% and a vertical polarization. The W1100 is rated IP65 for ingress protection, making it suitable for outdoor networking and industrial applications, including metering and security. It is also RoHS compliant, ensuring it meets environmental standards. The antenna can operate in temperatures ranging from -40°C to +85°C and weighs 4.1 grams, with an overall length of 50.8 mm. The connector type is SMA male, which is standard for many RF applications.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W1100-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W1100-ND
RF Antennas 553-W1100-ND
2.45GHz, 5.425GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 1dBi, 3dBi SMA Male Connector Mount

2.45GHz, 5.425GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 1dBi, 3dBi SMA Male Connector Mount

Buy Now Datasheet
Rf Antenna - 875-W1100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W1100
Rf Antenna 875-W1100
ANTENNA DUALBAND WIFI SMA STUBBY Product overview: W1100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1100 can be used for catalog matching and distributor lookup.

ANTENNA DUALBAND WIFI SMA STUBBY Product overview: W1100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W1100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1100
RF Antennas W1100
2.45GHz, 5.425GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 1dBi, 3dBi SMA Male Connector Mount

2.45GHz, 5.425GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 1dBi, 3dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-W1100-ND 875-W1100 W1100
Product Name RF Antennas Rf Antenna RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ RF Testing Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details