The W1099 is a stick dipole antenna designed for operation within the frequency range of 470-510 MHz, making it suitable for applications such as China ISM radios, remote controls, surveillance, monitoring, industrial automation, and IoT devices. It features a typical gain of 1 dBi and has a nominal impedance of 50 Ω. The antenna has a vertical polarization and an omni-directional radiation pattern, with a maximum VSWR of 3:1. With a length of 128 mm and a weight of 15.9 g, the W1099 is compact and lightweight. It is equipped with an SMA male connector and is rated for a power handling capacity of 5 W. The antenna operates effectively in a temperature range of -40 to +85 °C and has an ingress protection rating of IP42, indicating resistance to dust and water. Additionally, it is RoHS compliant, ensuring it meets environmental standards.
490MHz ISM Whip, Right Angle RF Antenna 470MHz ~ 510MHz 1dBi SMA Male Connector Mount
ANT EXT 470-510MHZ RA SMA MALE Product overview: W1099 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 510MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1099 can be used for catalog matching and distributor lookup.
490MHz ISM Whip, Right Angle RF Antenna 470MHz ~ 510MHz 1dBi SMA Male Connector Mount
WHIP ANTENNA, 470-510MHZ, 1DBI; Antenna Type:Whip; Frequency Min:470MHz; Frequency Max:510MHz; Antenna Mounting:SMA Connector; Gain:1dBi; VSWR:3; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Vertica
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | W1099-ND | 875-W1099 | W1099 | 85AC3118 |
| Product Name | RF Antennas | 510MHZ Rf Antenna | RF Antennas | Whip Antenna, 470-510Mhz, 1Dbi; Antenna Type Pulse Larsen Antennas |
| Applications | ISM | RF Testing | ISM | |
| Primary Frequency Range | 490.0 MHz | 470.0 to 510.0 MHz | 470.0 to 510.0 MHz | |
| Gain | 1 dB | 1 dB |