ANTENNA 698-960MHZ/2179-3800
829MHz, 2.2GHz, 3.6GHz 4G, 5G, LTE Whip, Right Angle RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz -3dBi, 1.5dBi, -0.5dBi RP-SMA Male Connector Mount
829MHz, 2.2GHz, 3.6GHz 4G, 5G, LTE Whip, Right Angle RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz -3dBi, 1.5dBi, -0.5dBi RP-SMA Male Connector Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-W1096 | 553-W1096-ND | W1096 |
| Product Name | 960MHZ 3800MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE | 4G, 5G, LTE |
| Primary Frequency Range | 698.0 to 3800.0 MHz | 829.0 to 3600.0 MHz | |
| Technology Type | Whip, Right Angle | Whip | Whip; Whip, Right Angle |
Vertical