Pulse Electronics Corporation Rf Antenna W1093

Description
ANTENNA STICK 2.4-2.5 / 5.15-5.9 Product overview: W1093 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1093 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA STICK 2.4-2.5 / 5.15-5.9 Product overview: W1093 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1093 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-W1093 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W1093
Rf Antenna 875-W1093
ANTENNA STICK 2.4-2.5 / 5.15-5.9 Product overview: W1093 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1093 can be used for catalog matching and distributor lookup.

ANTENNA STICK 2.4-2.5 / 5.15-5.9 Product overview: W1093 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1093 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-W1093-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W1093-ND
RF Antennas 553-W1093-ND
2.45GHz, 5.5375GHz Bluetooth, GPS, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 2.3dBi, 5dBi, 3dBi SMA Male Connector Mount

2.45GHz, 5.5375GHz Bluetooth, GPS, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 2.3dBi, 5dBi, 3dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - W1093 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1093
RF Antennas W1093
2.45GHz, 5.5375GHz Bluetooth, GPS, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 2.3dBi, 5dBi, 3dBi SMA Male Connector Mount

2.45GHz, 5.5375GHz Bluetooth, GPS, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 2.3dBi, 5dBi, 3dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-W1093 553-W1093-ND W1093
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; GPS; Bluetooth, GPS, Wi-Fi, Zigbee™ Bluetooth, GPS, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details