ANT EXT 430-435MHZ SMA MALE Product overview: W1076 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 435MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1076 can be used for catalog matching and distributor lookup.
433MHz ISM Whip, Tilt RF Antenna 430MHz ~ 435MHz -4dBi SMA Male Connector Mount
433MHz ISM Whip, Tilt RF Antenna 430MHz ~ 435MHz -4dBi SMA Male Connector Mount
SWIVEL WHIP ANTENNA, 430-435MHZ, -4DBI; Antenna Type:Swivel; Frequency Min:430MHz; Frequency Max:435MHz; Antenna Mounting:SMA Connector; Gain:-4dBi; VSWR:1.5; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Vertica
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W1076 | 553-W1076-ND | W1076 | 85AC3113 |
| Product Name | 435MHZ Rf Antenna | RF Antennas | RF Antennas | Swivel Whip Antenna, 430-435Mhz, -4Dbi; Antenna Type Pulse Larsen Antennas |
| Applications | RF Testing | ISM | ISM | |
| Primary Frequency Range | 430.0 to 435.0 MHz | 433.0 MHz | 430.0 to 435.0 MHz | |
| Technology Type | Whip, Tilt | Whip | Whip; Whip, Tilt |