Pulse Electronics Corporation 2.4GHZ Rf Antenna W1049B070

Description
RF ANT 2.4GHZ WHIP/TILT CONN MT Product overview: W1049B070 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1049B070 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ WHIP/TILT CONN MT Product overview: W1049B070 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1049B070 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ Rf Antenna - 875-W1049B070 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-W1049B070
2.4GHZ Rf Antenna 875-W1049B070
RF ANT 2.4GHZ WHIP/TILT CONN MT Product overview: W1049B070 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1049B070 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ WHIP/TILT CONN MT Product overview: W1049B070 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1049B070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W1049B070 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1049B070
RF Antennas W1049B070
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCC), IPEX MHF1 Connector Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-W1049B070 W1049B070
Product Name 2.4GHZ Rf Antenna RF Antennas
Applications RF Testing Bluetooth, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details