Pulse Electronics Corporation RF Antennas W1049B050

Description
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-1826-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1826-ND
RF Antennas 553-1826-ND
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCC), IPEX MHF1 Connector Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet
2.4GHZ Rf Antenna - 875-W1049B050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-W1049B050
2.4GHZ Rf Antenna 875-W1049B050
RF ANT 2.4GHZ WHIP/TILT CONN MT Product overview: W1049B050 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1049B050 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ WHIP/TILT CONN MT Product overview: W1049B050 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1049B050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W1049B050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1049B050
RF Antennas W1049B050
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCC), IPEX MHF1 Connector Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet
Whip Antenna, 2.4Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas - 60AC2995 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 2.4Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas
60AC2995
Whip Antenna, 2.4Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas 60AC2995
WHIP ANTENNA, 2.4GHZ, 2DBI; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

WHIP ANTENNA, 2.4GHZ, 2DBI; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-1826-ND 875-W1049B050 W1049B050 60AC2995
Product Name RF Antennas 2.4GHZ Rf Antenna RF Antennas Whip Antenna, 2.4Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ RF Testing Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz ? to 2400.0 MHz
Gain 2 dB 2 dB
Unlock Full Specs
to access all available technical data