2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCC), IPEX MHF1 Connector Mount
RF ANT 2.4GHZ WHIP/TILT CONN MT Product overview: W1049B030 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1049B030 can be used for catalog matching and distributor lookup.
ANTENNA, SWIVEL, 2.4 TO 2.5GHZ, 2DBI; Antenna Type:Swivel; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:U.FL; Gain:2dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear,
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCC), IPEX MHF1 Connector Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 553-2625-ND | 875-W1049B030 | 51AK3324 | W1049B030 |
| Product Name | RF Antennas | 2.4GHZ Rf Antenna | Antenna, Swivel, 2.4 To 2.5Ghz, 2Dbi; Antenna Type Pulse Electronics | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ | RF Testing | Bluetooth, Wi-Fi, WLAN, Zigbee™ | |
| Primary Frequency Range | 2400.0 MHz | 2400.0 to 2500.0 MHz | 2400.0 to 2500.0 MHz | |
| Gain | 2 dB | 2 dB | ||
| Technology Type | Whip | Whip, Tilt | Whip; Whip, Tilt |
Right hand circular polarised