Pulse Electronics Corporation 5 GHZ Rf Antenna W1044

Description
FLAT ANTENNA 2.4 / 5 GHZ SMA MAL Product overview: W1044 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1044 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FLAT ANTENNA 2.4 / 5 GHZ SMA MAL Product overview: W1044 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1044 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 GHZ Rf Antenna - 875-W1044 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 GHZ Rf Antenna
875-W1044
5 GHZ Rf Antenna 875-W1044
FLAT ANTENNA 2.4 / 5 GHZ SMA MAL Product overview: W1044 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1044 can be used for catalog matching and distributor lookup.

FLAT ANTENNA 2.4 / 5 GHZ SMA MAL Product overview: W1044 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1044 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W1044 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1044
RF Antennas W1044
2.45GHz, 5.5GHz Wi-Fi Blade RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2dBi SMA Male

2.45GHz, 5.5GHz Wi-Fi Blade RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2dBi SMA Male

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-W1044 W1044
Product Name 5 GHZ Rf Antenna RF Antennas
Applications RF Testing Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details