2.45GHz, 5.4GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.925GHz 1dBi, 2dBi U.FL (UMCC), IPEX MHF1 Connector Mount
ANT EXT 2.4-2.5GHZ 76MM U.FL Product overview: W1039B030 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1039B030 can be used for catalog matching and distributor lookup.
2.45GHz, 5.4GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.925GHz 1dBi, 2dBi U.FL (UMCC), IPEX MHF1 Connector Mount
ANTENNA, EXT, 2.4/5.5GHZ, IPEX ARTIC; Antenna Type:Omni-directiona
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 553-W1039B030-ND | 875-W1039B030 | W1039B030 | 55T7396 |
| Product Name | RF Antennas | 2.5GHZ Rf Antenna | RF Antennas | Antenna, Ext, 2.4/5.5Ghz, Ipex Artic; Antenna Type Pulse Electronics |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ | RF Testing | Bluetooth, Wi-Fi, Zigbee™ | |
| Primary Frequency Range | 2450.0 to 5400.0 MHz | 2400.0 to 5925.0 MHz | 2450.0 to 5800.0 MHz | |
| Gain | 1 to 2 dB | |||
| VSWR | 2 :1 |
Vertical