Pulse Electronics Corporation RF Antennas W1038ES

Description
900MHz ISM Whip, Straight RF Antenna 868MHz ~ 928MHz 3dBi SMA Male Connector Mount
Datasheet
Description
900MHz ISM Whip, Straight RF Antenna 868MHz ~ 928MHz 3dBi SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - W1038ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1038ES
RF Antennas W1038ES
900MHz ISM Whip, Straight RF Antenna 868MHz ~ 928MHz 3dBi SMA Male Connector Mount

900MHz ISM Whip, Straight RF Antenna 868MHz ~ 928MHz 3dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number W1038ES
Product Name RF Antennas
Applications ISM
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details