Pulse Electronics Corporation Antenna Type Pulse Electronics W1027.

Description
Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:3.2dBi; VSWR:1.9; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes
Description
Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:3.2dBi; VSWR:1.9; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antenna Type Pulse Electronics - 61AC2674 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Type Pulse Electronics
61AC2674
Antenna Type Pulse Electronics 61AC2674
Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:3.2dBi; VSWR:1.9; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:3.2dBi; VSWR:1.9; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 61AC2674
Product Name Antenna Type Pulse Electronics
Primary Frequency Range 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers