RF ANT 2.4GHZ WHIP TILT SMA 3" Product overview: W1010 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1010 can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi SMA Male Connector Mount
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi SMA Male Connector Mount
WHIP ANTENNA, 2.4-2.5GHZ, 2DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertica
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W1010 | 553-1471-ND | W1010 | 60AC2990 |
| Product Name | 2.4GHZ Rf Antenna | RF Antennas | RF Antennas | Whip Antenna, 2.4-2.5Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ | Bluetooth, Wi-Fi, WLAN, Zigbee™ | |
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2400.0 MHz | 2400.0 to 2500.0 MHz | |
| Technology Type | Whip, Tilt | Whip | Whip; Whip, Tilt |
Dual slant ±45°