Pulse Electronics Corporation 2500MHz 5850MHz Rf Antenna TWA422CC01

Description
Antenna PIFA 5.72dBi Gain 2500MHz/5850MHz Product overview: TWA422CC01 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, 5850MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz, 5850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TWA422CC01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antenna PIFA 5.72dBi Gain 2500MHz/5850MHz Product overview: TWA422CC01 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, 5850MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz, 5850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TWA422CC01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2500MHz 5850MHz Rf Antenna - 875-TWA422CC01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500MHz 5850MHz Rf Antenna
875-TWA422CC01
2500MHz 5850MHz Rf Antenna 875-TWA422CC01
Antenna PIFA 5.72dBi Gain 2500MHz/5850MHz Product overview: TWA422CC01 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, 5850MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz, 5850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TWA422CC01 can be used for catalog matching and distributor lookup.

Antenna PIFA 5.72dBi Gain 2500MHz/5850MHz Product overview: TWA422CC01 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, 5850MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz, 5850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TWA422CC01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-TWA422CC01-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI 2.4-2.5GHZ/5.15-5.85 GHZ

ANT WIFI 2.4-2.5GHZ/5.15-5.85GHZ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Antennas Antennas
Product Number 875-TWA422CC01 553-TWA422CC01-ND
Product Name 2500MHz 5850MHz Rf Antenna RF Antennas
Applications RF Testing Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2400.0 to 5850.0 MHz 2450.0 to 5500.0 MHz
Gain 1.75 to 5.72 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers