Pulse Electronics Corporation RF Multiplexers - TPX2012LL95R1525A TPX2012LL95R1525A

Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 901099-TPX2012LL95R1 525A Series: 2012 Features: RF Triplexer 1.57GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 8 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 10 Weeks Other Part Number: 1837-TPX2012LL95R152 5ACT, 1837-TPX2012LL95R152 5ADKR, 1837-TPX2012LL95R152 5ATR
Request a Quote Datasheet
Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 901099-TPX2012LL95R1 525A Series: 2012 Features: RF Triplexer 1.57GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 8 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 10 Weeks Other Part Number: 1837-TPX2012LL95R152 5ACT, 1837-TPX2012LL95R152 5ADKR, 1837-TPX2012LL95R152 5ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - TPX2012LL95R1525A - 901099-TPX2012LL95R1525A - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - TPX2012LL95R1525A
901099-TPX2012LL95R1525A
RF Multiplexers - TPX2012LL95R1525A 901099-TPX2012LL95R1525A
Manufacturer: PulseLarsen Antennas Win Source Part Number: 901099-TPX2012LL95R1 525A Series: 2012 Features: RF Triplexer 1.57GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 8 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 10 Weeks Other Part Number: 1837-TPX2012LL95R152 5ACT, 1837-TPX2012LL95R152 5ADKR, 1837-TPX2012LL95R152 5ATR

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 901099-TPX2012LL95R1525A
Series: 2012
Features: RF Triplexer 1.57GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 8 PC Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 10 Weeks
Other Part Number: 1837-TPX2012LL95R1525ACT, 1837-TPX2012LL95R1525ADKR, 1837-TPX2012LL95R1525ATR

Buy Now
RF Multiplexers - TPX2012LL95R1525A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
TPX2012LL95R1525A
RF Multiplexers TPX2012LL95R1525A
RF Triplexer 1.57GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad

RF Triplexer 1.57GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 901099-TPX2012LL95R1525A TPX2012LL95R1525A
Product Name RF Multiplexers - TPX2012LL95R1525A RF Multiplexers
Package Type 0805 (2012 Metric), 8 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT4053D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Logic Family CMOS
View Details
Signal Switches, Multiplexers, Decoders - 74CBTK16245DGGRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details