Pulse Electronics Corporation Connectors,Interconnects T8112NLT

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 2 Ohm @ 100MHz Inductance @ Frequency: 400µH @ 10kHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 2 Ohm @ 100MHz Inductance @ Frequency: 400µH @ 10kHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 2 Ohm @ 100MHz Inductance @ Frequency: 400µH @ 10kHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Filter Type: Differential Mode - Single
Number of Lines: 1
Impedance @ Frequency: 2 Ohm @ 100MHz
Inductance @ Frequency: 400µH @ 10kHz
Current Rating (Max): 1.6A
DC Resistance (DCR) (Max): 340mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 110362 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details