Pulse Electronics Corporation Telecom Chokes T8008FNL

Description
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant
Datasheet
Description
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Chokes - T8008FNL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Chokes
T8008FNL
Telecom Chokes T8008FNL
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant

Telecom Choke Specifications:

  • Range suited for many Telecom, Industrial, and Automotive applications
  • Reduces radiated EMI emissions
  • Filters common mode noise for EMI reduction
  • RoHS peak reflow solder temperature rating 245°C
  • Low profile surface mount packages
  • Cost effective construction with Pulse SLIC patented technology
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category Inductors, Coils, and Chokes
Product Number T8008FNL
Product Name Telecom Chokes
Application Common Mode Choke
Unlock Full Specs
to access all available technical data

Similar Products

0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details