Pulse Electronics Corporation 915MHz Cable Assembly SWA4389

Description
Antennas 868/915MHz PFC Perpendicular FPC Cable Product overview: SWA4389 from Pulse Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz. Search-friendly keywords include Cable Assembly, RF Antennas, electronic component, datasheet, replacement part, 915MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SWA4389 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas 868/915MHz PFC Perpendicular FPC Cable Product overview: SWA4389 from Pulse Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz. Search-friendly keywords include Cable Assembly, RF Antennas, electronic component, datasheet, replacement part, 915MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SWA4389 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
915MHz Cable Assembly - 875-SWA4389 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
915MHz Cable Assembly
875-SWA4389
915MHz Cable Assembly 875-SWA4389
Antennas 868/915MHz PFC Perpendicular FPC Cable Product overview: SWA4389 from Pulse Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz. Search-friendly keywords include Cable Assembly, RF Antennas, electronic component, datasheet, replacement part, 915MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SWA4389 can be used for catalog matching and distributor lookup.

Antennas 868/915MHz PFC Perpendicular FPC Cable Product overview: SWA4389 from Pulse Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz. Search-friendly keywords include Cable Assembly, RF Antennas, electronic component, datasheet, replacement part, 915MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SWA4389 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies
Product Number 875-SWA4389
Product Name 915MHz Cable Assembly
Cable Length 0.1214 ft (0.3700 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details