Pulse Electronics Corporation RF Antennas SWA4389

Description
ANTENNA 860-930MHZ PFC PERP.
Request a Quote Datasheet
Description
ANTENNA 860-930MHZ PFC PERP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-SWA4389-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-SWA4389-ND
RF Antennas 553-SWA4389-ND
ANTENNA 860-930MHZ PFC PERP.

ANTENNA 860-930MHZ PFC PERP.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 553-SWA4389-ND
Product Name RF Antennas
Applications IoT, ISM, M2M
Primary Frequency Range 868.0 to 915.0 MHz
Gain 2.8 to 3 dB
VSWR 3.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers