Pulse Electronics Corporation RF Antennas SWA2241C04

Description
ANT EXTERNAL STICK 617-3700 MHZ
Request a Quote Datasheet
Description
ANT EXTERNAL STICK 617-3700 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-SWA2241C04-ND - DigiKey
Thief River Falls, MN, United States
ANT EXTERNAL STICK 617-3700 MHZ

ANT EXTERNAL STICK 617-3700 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 553-SWA2241C04-ND
Product Name RF Antennas
Applications 3G, 4G, 5G, IoT
Primary Frequency Range 788.5 to 3500.0 MHz
Gain 1 to 2.5 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers