Antennas 2 x 4G LTE + GPS Module antenna REACH Compliant Active GPS/GLONASS 1575-1602MHz 28 +/- 2dB LNA 81.3mm D / 14.6mm H Product overview: SWA2100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1602MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1602MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SWA2100 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 875-SWA2100 | 553-SWA2100-ND |
| Product Name | 1602MHz Rf Antenna | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; GPS; GLONASS, GPS, LTE |
| Primary Frequency Range | 698.0 to 2690.0 MHz | 829.0 to 2200.0 MHz |
| Gain | 2 to 28 dB | |
| VSWR | 1.5 to 3 :1 |
Dual slant ±45°