Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096560-ST7010T-R
Termination: SMD/SMT
Length: 25.91 mm
Height: 17.15 mm
Number of Pins: 16
Isolation Voltage: 2 kV
Width: 20.32 mm
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Depth: 9.53 mm
RoHS: Compliant
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096560-ST7010T-R |
| Product Name | OEM Parts - OEM Parts ( S ) - ST7010T-R |