Pulse Electronics Corporation 4W Rf Antenna SPWH22FT

Description
ANT SP WHIP 1-4W TUNABLE SMA F Product overview: SPWH22FT from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPWH22FT can be used for catalog matching and distributor lookup.
Request a Quote
Description
ANT SP WHIP 1-4W TUNABLE SMA F Product overview: SPWH22FT from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPWH22FT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPWH22FT is a straight whip RF antenna designed for operation within the frequency range of 400MHz to 512MHz. It features an SMA female connector, making it compatible with a variety of RF devices. This antenna is suitable for applications requiring reliable signal transmission and reception in the specified frequency range. Its design allows for easy installation and integration into existing systems. Engineers considering this product should evaluate its specifications against their project requirements to ensure compatibility and performance.

Datasheet Summary
Powered by GS/AI

The SPWH22FT is a straight whip RF antenna designed for operation within the frequency range of 400MHz to 512MHz. It features an SMA female connector, making it compatible with a variety of RF devices. This antenna is suitable for applications requiring reliable signal transmission and reception in the specified frequency range. Its design allows for easy installation and integration into existing systems. Engineers considering this product should evaluate its specifications against their project requirements to ensure compatibility and performance.

Suppliers

Company
Product
Description
Supplier Links
4W Rf Antenna - 875-SPWH22FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Rf Antenna
875-SPWH22FT
4W Rf Antenna 875-SPWH22FT
ANT SP WHIP 1-4W TUNABLE SMA F Product overview: SPWH22FT from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPWH22FT can be used for catalog matching and distributor lookup.

ANT SP WHIP 1-4W TUNABLE SMA F Product overview: SPWH22FT from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPWH22FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SPWH22FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SPWH22FT
RF Antennas SPWH22FT
456MHz Whip, Straight RF Antenna 400MHz ~ 512MHz SMA Female Connector Mount

456MHz Whip, Straight RF Antenna 400MHz ~ 512MHz SMA Female Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-SPWH22FT SPWH22FT
Product Name 4W Rf Antenna RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details