Pulse Electronics Corporation RF and Wireless - RF Accessories SPRING

Description
STAINLESS SHOCK SPRING
Description
STAINLESS SHOCK SPRING

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Accessories - SPRING - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Accessories
SPRING
RF and Wireless - RF Accessories SPRING
STAINLESS SHOCK SPRING

STAINLESS SHOCK SPRING

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number SPRING
Product Name RF and Wireless - RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - BCM43362SKUBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 3.3V
View Details
RF Receivers - SI4745-C10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details