Pulse Electronics Corporation 4W Rf Antenna SPHS23918

Description
ANT SP HWLHS 1-4W 918M SMA F T Product overview: SPHS23918 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHS23918 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT SP HWLHS 1-4W 918M SMA F T Product overview: SPHS23918 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHS23918 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Rf Antenna - 875-SPHS23918 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Rf Antenna
875-SPHS23918
4W Rf Antenna 875-SPHS23918
ANT SP HWLHS 1-4W 918M SMA F T Product overview: SPHS23918 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHS23918 can be used for catalog matching and distributor lookup.

ANT SP HWLHS 1-4W 918M SMA F T Product overview: SPHS23918 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHS23918 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SPHS23918 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SPHS23918
RF Antennas SPHS23918
913MHz Helical RF Antenna 872MHz ~ 954MHz SMA Female Connector Mount

913MHz Helical RF Antenna 872MHz ~ 954MHz SMA Female Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-SPHS23918 SPHS23918
Product Name 4W Rf Antenna RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details